Manufacturer: Renesas Electronics America
Win Source Part Number: 931427-R5F21366CNFA#
Series: R8C/3x/36C
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)
Core Processor: R8C
Speed: 20MHz
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 59
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Part Status: Obsolete
Family Name: R5F21366
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)
IC MCU 16BIT 32KB FLASH 64LQFP Product overview: R5F21366CNFA#W4 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21366CNFA#W4 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 32KB FLASH 64LQFP
IC MCU 16BIT 32KB FLASH 64LQFP
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 64-LQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 931427-R5F21366CNFA#W4 | R5F21366CNFA#W4-ND | 685-R5F21366CNFA#W4 | R5F21366CNFA#W4 | R5F21366CNFA#W4 | R5F21366CNFA#W4 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F21366CNFA#W4 | Microcontrollers | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 32 KB | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB | |
| ROM | 4 KB | 32 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |