Renesas Electronics Corporation Custom Parts - Custom Parts (N - R) - R5F21366CNFA#V0 R5F21366CNFA#V0

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189741-R5F21366CNFA #V0 Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 2.5 kB Oscillator Type: Internal Number of Pins: 64 Watchdog Timer: Yes Categories: Custom Parts Case / Package: LQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 59 Max Operating Temperature: 85 °C Number of Programmable I/O: 59 Number of UART Channels: 3 Number of Timers/Counters: 8
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189741-R5F21366CNFA #V0 Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 2.5 kB Oscillator Type: Internal Number of Pins: 64 Watchdog Timer: Yes Categories: Custom Parts Case / Package: LQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 59 Max Operating Temperature: 85 °C Number of Programmable I/O: 59 Number of UART Channels: 3 Number of Timers/Counters: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - R5F21366CNFA#V0 - 1189741-R5F21366CNFA#V0 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - R5F21366CNFA#V0
1189741-R5F21366CNFA#V0
Custom Parts - Custom Parts (N - R) - R5F21366CNFA#V0 1189741-R5F21366CNFA#V0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1189741-R5F21366CNFA #V0 Frequency: 20 MHz Memory Type: FLASH Memory Size: 32 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 2.5 kB Oscillator Type: Internal Number of Pins: 64 Watchdog Timer: Yes Categories: Custom Parts Case / Package: LQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Data Bus Width: 16 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Power Dissipation: 500 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Core Architecture: R8C Number of I/Os: 59 Max Operating Temperature: 85 °C Number of Programmable I/O: 59 Number of UART Channels: 3 Number of Timers/Counters: 8

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1189741-R5F21366CNFA#V0
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, LIN, UART, USART
Peripherals: POR, PWM, Voltage Detect, WDT
RAM Size: 2.5 kB
Oscillator Type: Internal
Number of Pins: 64
Watchdog Timer: Yes
Categories: Custom Parts
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Data Bus Width: 16 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Core Architecture: R8C
Number of I/Os: 59
Max Operating Temperature: 85 °C
Number of Programmable I/O: 59
Number of UART Channels: 3
Number of Timers/Counters: 8

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1189741-R5F21366CNFA#V0
Product Name Custom Parts - Custom Parts (N - R) - R5F21366CNFA#V0
Data Bus 16 Bit
Number 8
RAM 0.0025 KB
Power Dissipation 500 milliwatts
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7264AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers