R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 24KB FLASH 64LQFP
IC MCU 16BIT 24KB FLASH 64LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21365CNXXXFP#50 | R5F21365CNXXXFP#50 | R5F21365CNXXXFP#50 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB |