Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 24KB FLASH 64LFQFP
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 64-LFQFP (10x10)
R8C R8C/3x/36C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 24KB FLASH 64LFQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21365CNFP#V0 | R5F21365CNFP#V0-ND | R5F21365CNFP#V0 | R5F21365CNFP#V0 | R5F21365CNFP#V0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||
| ROM Type | Flash | Flash | |||
| Package Type | QFP; Other; LFQFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz |