R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
Manufacturer: Renesas Electronics America
Win Source Part Number: 792965-R5F2135CCNFP#
Series: R8C/3x/35C
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 52-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 10K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F2135
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; S9S12Q96J2CPBE1R; S9S12C32F1MPB1E;
Introduction Date: August 19, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 128KB FLASH 52LQFP Product overview: R5F2135CCNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135CCNFP#V0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 128KB FLASH 52LQFP
IC MCU 16BIT 128KB FLASH 52LQFP
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 52-LQFP (10x10)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F2135CCNFP#V0-ND | 792965-R5F2135CCNFP#V0 | 685-R5F2135CCNFP#V0 | R5F2135CCNFP#V0 | R5F2135CCNFP#V0 | R5F2135CCNFP#V0 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - R5F2135CCNFP#V0 | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||||
| RAM | 10 KB | 128 KB | 10 KB | 10 KB | 10 KB | |
| ROM | 128 KB |