Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F2135AMNFP#50 R5F2135AMNFP#50

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792964-R5F2135AMNFP# 50 Series: R8C/3x/35M Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F2135A Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; MC9S12GC128VPBER ; MC9S12GC128VPBE; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792964-R5F2135AMNFP# 50 Series: R8C/3x/35M Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F2135A Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; MC9S12GC128VPBER ; MC9S12GC128VPBE; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F2135AMNFP#50 - 792964-R5F2135AMNFP#50 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2135AMNFP#50
792964-R5F2135AMNFP#50
Embedded - Embedded - Microcontrollers - R5F2135AMNFP#50 792964-R5F2135AMNFP#50
Manufacturer: Renesas Electronics America Win Source Part Number: 792964-R5F2135AMNFP# 50 Series: R8C/3x/35M Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 52-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 96KB (96K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F2135A Categories: Integrated Circuits (ICs) Manufacturer Package: 52-LQFP (10x10) Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; MC9S12GC128VPBER ; MC9S12GC128VPBE; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792964-R5F2135AMNFP#50
Series: R8C/3x/35M
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 52-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F2135A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 52-LQFP (10x10)
Alternative Parts (Cross-Reference): S9S12Q12J2CPBE1; S9S12C64J2CPBE; MC9S12GC128VPBER ; MC9S12GC128VPBE;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - R5F2135AMNFP#50-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2135AMNFP#50-ND
Microcontrollers R5F2135AMNFP#50-ND
R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 96KB Embedded Microcontroller MCU - 685-R5F2135AMNFP#50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 96KB Embedded Microcontroller MCU
685-R5F2135AMNFP#50
16-bit 16BIT 96KB Embedded Microcontroller MCU 685-R5F2135AMNFP#50
IC MCU 16BIT 96KB FLASH 52LQFP Product overview: R5F2135AMNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135AMNFP#50 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 96KB FLASH 52LQFP Product overview: R5F2135AMNFP#50 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2135AMNFP#50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F2135AMNFP#50 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2135AMNFP#50
Embedded - Microcontrollers R5F2135AMNFP#50
IC MCU 16BIT 96KB FLASH 52LQFP

IC MCU 16BIT 96KB FLASH 52LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2135AMNFP#50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2135AMNFP#50
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2135AMNFP#50
IC MCU 16BIT 96KB FLASH 52LQFP

IC MCU 16BIT 96KB FLASH 52LQFP

Supplier's Site
Microcontrollers - R5F2135AMNFP#50 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2135AMNFP#50
Microcontrollers R5F2135AMNFP#50
R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35M Microcontroller IC 16-Bit 20MHz 96KB (96K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792964-R5F2135AMNFP#50 R5F2135AMNFP#50-ND 685-R5F2135AMNFP#50 R5F2135AMNFP#50 R5F2135AMNFP#50 R5F2135AMNFP#50
Product Name Embedded - Embedded - Microcontrollers - R5F2135AMNFP#50 Microcontrollers 16-bit 16BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 96 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Embedded Microcontroller MCU - 685-CG6897DST - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers