Manufacturer: Renesas Electronics America
Win Source Part Number: 129641-R5F2135ACDFP#
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/3x/35C
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 52-LQFP
Manufacturer Device Package: 52-LQFP (10x10)
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 96KB (96K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 129641-R5F2135ACDFP#V0 |
| Product Name | Integrated Circuits(ICs) |