Manufacturer: Renesas Electronics America
Win Source Part Number: 1091295-R5F21357CNFP
Packaging: Tray
Core Processor: R8C
Number of I/O: 47
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 52LQFP Product overview: R5F21357CNFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21357CNFP#V0 can be used for catalog matching and distributor lookup.
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 52-LQFP (10x10)
IC MCU 16BIT 48KB FLASH 52LQFP
IC MCU 16BIT 48KB FLASH 52LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1091295-R5F21357CNFP#V0 | R5F21357CNFP#V0-ND | 685-R5F21357CNFP#V0 | R5F21357CNFP#V0 | R5F21357CNFP#V0 | R5F21357CNFP#V0 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F21357CNFP#V0 | Microcontrollers | 16-bit 16BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 48 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |