IC MCU 16BIT 32KB FLASH 52LQFP
R8C R8C/3x/35A Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 52-LQFP (10x10)
IC MCU
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F21356ANFP#V2-ND | R5F21356ANFP#V2 | R5F21356ANFP#V2 | R5F21356ANFP#V2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz |
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||
| RAM | 2.5 KB | 2.5 KB | 2.5 KB | 2.5 KB |
| ROM | 32 KB |