IC MCU 16BIT 24KB FLASH 52LQFP
IC MCU 16BIT 24KB FLASH 52LQFP
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 52-LQFP (10x10)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21355CDFP#50 | R5F21355CDFP#50 | R5F21355CDFP#50 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 5.5 to 1.8 volts |