16-bit Microcontrollers with R8C CPU Core
R8C R8C/3x/35A Microcontroller IC 16-Bit 20MHz 24KB (24K x 8) FLASH 52-LQFP (10x10)
IC MCU 32BIT FLASH SMD
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21355ANFP#V2 | R5F21355ANFP#V2 | R5F21355ANFP#V2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP52 | QFP; Other; 52-LQFP | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz |