Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21354CNFP#30 R5F21354CNFP#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931424-R5F21354CNFP# 30 Series: R8C/3x/35C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21354 Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 931424-R5F21354CNFP# 30 Series: R8C/3x/35C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21354 Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21354CNFP#30 - 931424-R5F21354CNFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21354CNFP#30
931424-R5F21354CNFP#30
Embedded - Embedded - Microcontrollers - R5F21354CNFP#30 931424-R5F21354CNFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 931424-R5F21354CNFP# 30 Series: R8C/3x/35C Operating Temperature Range: -20°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10) Core Processor: R8C Speed: 20MHz Package: Tray Package: 52-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 47 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21354 Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931424-R5F21354CNFP#30
Series: R8C/3x/35C
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 52-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 47
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F21354
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F21354CNFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21354CNFP#30-ND
Microcontrollers R5F21354CNFP#30-ND
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21354CNFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21354CNFP#30
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21354CNFP#30
IC MCU 16BIT 16KB FLASH 52LQFP Product overview: R5F21354CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21354CNFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 52LQFP Product overview: R5F21354CNFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21354CNFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F21354CNFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21354CNFP#30
Embedded - Microcontrollers R5F21354CNFP#30
IC MCU 16BIT 16KB FLASH 52LQFP

IC MCU 16BIT 16KB FLASH 52LQFP

Supplier's Site Datasheet
Microcontrollers - R5F21354CNFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21354CNFP#30
Microcontrollers R5F21354CNFP#30
R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)

R8C R8C/3x/35C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 52-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21354CNFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21354CNFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21354CNFP#30
IC MCU 16BIT 16KB FLASH 52LQFP

IC MCU 16BIT 16KB FLASH 52LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 931424-R5F21354CNFP#30 R5F21354CNFP#30-ND 685-R5F21354CNFP#30 R5F21354CNFP#30 R5F21354CNFP#30 R5F21354CNFP#30
Product Name Embedded - Embedded - Microcontrollers - R5F21354CNFP#30 Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 4 KB 16 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161PILF3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details