Renesas Electronics Corporation 16-bit 16BIT 128KB Embedded Microcontroller MCU R5F2134CWKFP#U0

Description
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CWKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CWKFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CWKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CWKFP#U0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-R5F2134CWKFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F2134CWKFP#U0
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F2134CWKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CWKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CWKFP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 48LFQFP Product overview: R5F2134CWKFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F2134CWKFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F2134CWKFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F2134CWKFP#U0-ND
Microcontrollers R5F2134CWKFP#U0-ND
R8C R8C/3x/34W Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34W Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F2134CWKFP#U0 - 931423-R5F2134CWKFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F2134CWKFP#U0
931423-R5F2134CWKFP#U0
Embedded - Embedded - Microcontrollers - R5F2134CWKFP#U0 931423-R5F2134CWKFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 931423-R5F2134CWKFP# U0 Series: R8C/3x/34W Operating Temperature Range: -40°C ~ 125°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: R8C Speed: 20MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I²C, IEBus, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 43 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: R5F2134 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 931423-R5F2134CWKFP#U0
Series: R8C/3x/34W
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: R8C
Speed: 20MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I²C, IEBus, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: R5F2134
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F2134CWKFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F2134CWKFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F2134CWKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site
Microcontrollers - R5F2134CWKFP#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F2134CWKFP#U0
Microcontrollers R5F2134CWKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F2134CWKFP#U0
16-bit Microcontrollers - MCU R5F2134CWKFP#U0
16-bit Microcontrollers - MCU R8C/34 F 128K+4K/10K 48P6Q-A -40to+125C

16-bit Microcontrollers - MCU R8C/34 F 128K+4K/10K 48P6Q-A -40to+125C

Buy Now Datasheet
Embedded - Microcontrollers - R5F2134CWKFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F2134CWKFP#U0
Embedded - Microcontrollers R5F2134CWKFP#U0
IC MCU 16BIT 128KB FLASH 48LFQFP

IC MCU 16BIT 128KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F2134CWKFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F2134CWKFP#U0
Microcontrollers R5F2134CWKFP#U0
R8C R8C/3x/34W Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

R8C R8C/3x/34W Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F2134CWKFP#U0 R5F2134CWKFP#U0-ND 931423-R5F2134CWKFP#U0 R5F2134CWKFP#U0 R5F2134CWKFP#U0 R5F2134CWKFP#U0 R5F2134CWKFP#U0 R5F2134CWKFP#U0
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - R5F2134CWKFP#U0 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 10 KB 10 KB 128 KB 10 KB 10 KB 10 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts 2.7 to 5.5 volts
Package Type Other; Tray LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - C164CL8RMCAKXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers