IC MCU 16BIT 64KB FLASH 48LFQFP Product overview: R5F21348UDFP#X0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21348UDFP#X0 can be used for catalog matching and distributor lookup.
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU R8C34K 64+4+8KB -40~85 USB /P 48LQFP T/R
R8C R8C/3x/34U Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LFQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21348UDFP#X0 | R5F21348UDFP#X0TR-ND | R5F21348UDFP#X0 | R5F21348UDFP#X0 | R5F21348UDFP#X0 |
| Product Name | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |