MCU 16bit R8C / 34C Series
R8C - Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 48-LFQFP (7x7)
IC MCU 16BIT 32KB FLASH 48LFQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21346MNFP#V0 | R5F21346MNFP#V0 | R5F21346MNFP#V0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete |
| Package Type | QFP; Other; LFQFP48 | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 2.5 KB | 2.5 KB |