Microcontroller, 8-Bit, FLASH, R8C CPU, 20MHz, PQFP48
R8C R8C/3x/34M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
R8C R8C/3x/34M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 48LFQFP
MICROCONTROLLER, 8-BIT, FLASH, R
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21344MDFP#V0 | R5F21344MDFP#V0-ND | R5F21344MDFP#V0 | R5F21344MDFP#V0 | R5F21344MDFP#V0 | R5F21344MDFP#V0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active | Active | ||
| ROM Type | Flash | Flash | ||||
| Package Type | QFP; Other; QFP64 | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | |||
| Clock Speed | 20 MHz | 20 MHz |