R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
R8C R8C/3x/34C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
16-bit Microcontrollers - MCU R8C34C 16+4KB 2.7/5.5V -40TO+85C 48LQFP
IC MCU 16BIT 16KB FLASH 48LFQFP
IC MCU 16BIT 16KB FLASH 48LFQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21344CDFP#30-ND | R5F21344CDFP#30 | R5F21344CDFP#30 | R5F21344CDFP#30 | R5F21344CDFP#30 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 16 KB |