Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21336TDFP#30 R5F21336TDFP#30

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792960-R5F21336TDFP# 30 Series: R8C/3x/33T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F21336 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 792960-R5F21336TDFP# 30 Series: R8C/3x/33T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F21336 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21336TDFP#30 - 792960-R5F21336TDFP#30 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21336TDFP#30
792960-R5F21336TDFP#30
Embedded - Embedded - Microcontrollers - R5F21336TDFP#30 792960-R5F21336TDFP#30
Manufacturer: Renesas Electronics America Win Source Part Number: 792960-R5F21336TDFP# 30 Series: R8C/3x/33T Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 2.5K x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: R5F21336 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792960-R5F21336TDFP#30
Series: R8C/3x/33T
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 2.5K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: R5F21336
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC56F8023VLCR; PC9S12VR64MLC; S9S12ZVL32F0MLC; S9S12VR48AF0VLC ;
Introduction Date: March 17, 2010
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-R5F21336TDFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-R5F21336TDFP#30
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-R5F21336TDFP#30
IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21336TDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21336TDFP#30 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 32LQFP Product overview: R5F21336TDFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21336TDFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F21336TDFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21336TDFP#30-ND
Microcontrollers R5F21336TDFP#30-ND
R8C R8C/3x/33T Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33T Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F21336TDFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21336TDFP#30
Embedded - Microcontrollers R5F21336TDFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21336TDFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21336TDFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21336TDFP#30
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F21336TDFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21336TDFP#30
Microcontrollers R5F21336TDFP#30
R8C R8C/3x/33T Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/3x/33T Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21336TDFP#30
16-bit Microcontrollers - MCU R5F21336TDFP#30
16-bit Microcontrollers - MCU R8C/33T 32KB+4KB/2.5KB 32LQFP -40TO+85C

16-bit Microcontrollers - MCU R8C/33T 32KB+4KB/2.5KB 32LQFP -40TO+85C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792960-R5F21336TDFP#30 685-R5F21336TDFP#30 R5F21336TDFP#30-ND R5F21336TDFP#30 R5F21336TDFP#30 R5F21336TDFP#30 R5F21336TDFP#30
Product Name Embedded - Embedded - Microcontrollers - R5F21336TDFP#30 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 32 KB 2.5 KB 2.5 KB 2.5 KB 2.5 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details