Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087360-R5F21336ANFP
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 32 kB
Interface: I2C, LIN, UART, USART
Peripherals: POR, PWM, Voltage Detect, WDT
Oscillator Type: Internal
Categories: OEM Parts(O-R)
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C
Core Architecture: R8C
Number of I/Os: 27
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087360-R5F21336ANFP#U1 |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F21336ANFP#U1 |