Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087359-R5F21334TDFP
Length: 6.9 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5.5 V
Memory Type: FLASH
Memory Size: 16 kB
RAM Size: 1.5 kB
Height: 1.4 mm
Number of Pins: 32
Width: 6.9 mm
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 20 MHz
Alternative Parts (Cross-Reference): MSP430FR2433IYQWR;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Core Architecture: R8C
Number of ADC Channels: 12
Number of UART Channels: 2
Number of Timers/Counters: 4
Number of I2C Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1087359-R5F21334TDFP |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F21334TDFP |