Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F21334DDFP#V2 R5F21334DDFP#V2

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028493-R5F21334DDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Core Architecture: R8C Number of I/Os: 27 Number of Programmable I/O: 27 Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028493-R5F21334DDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Core Architecture: R8C Number of I/Os: 27 Number of Programmable I/O: 27 Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F21334DDFP#V2 - 1028493-R5F21334DDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21334DDFP#V2
1028493-R5F21334DDFP#V2
Embedded - Embedded - Microcontrollers - R5F21334DDFP#V2 1028493-R5F21334DDFP#V2
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028493-R5F21334DDFP #V2 Mounting: SMD (SMT) Frequency: 20 MHz Memory Type: FLASH Memory Size: 16 kB Interface: I2C, LIN, UART, USART Peripherals: POR, PWM, Voltage Detect, WDT RAM Size: 1 kB Oscillator Type: Internal Number of Pins: 32 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: LQFP Max Frequency: 20 MHz Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 16 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 500 mW Core Architecture: R8C Number of I/Os: 27 Number of Programmable I/O: 27 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028493-R5F21334DDFP#V2
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 16 kB
Interface: I2C, LIN, UART, USART
Peripherals: POR, PWM, Voltage Detect, WDT
RAM Size: 1 kB
Oscillator Type: Internal
Number of Pins: 32
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Max Frequency: 20 MHz
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 500 mW
Core Architecture: R8C
Number of I/Os: 27
Number of Programmable I/O: 27
Number of Timers/Counters: 4

Buy Now
16-bit 16 Bit 16KB Embedded Microcontroller MCU - 685-R5F21334DDFP#V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16 Bit 16KB Embedded Microcontroller MCU
685-R5F21334DDFP#V2
16-bit 16 Bit 16KB Embedded Microcontroller MCU 685-R5F21334DDFP#V2
IC Mcu 16 Bit 16KB Flash 32LQFP Product overview: R5F21334DDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21334DDFP#V2 can be used for catalog matching and distributor lookup.

IC Mcu 16 Bit 16KB Flash 32LQFP Product overview: R5F21334DDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16 Bit, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16 Bit, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21334DDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1028493-R5F21334DDFP#V2 685-R5F21334DDFP#V2
Product Name Embedded - Embedded - Microcontrollers - R5F21334DDFP#V2 16-bit 16 Bit 16KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Number 4
RAM 1.00E-3 KB 1 KB
Power Dissipation 500 milliwatts
Serial Interface I²C; UART; USART; I2C, LIN, UART, USART I2C, LIN, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C167CSLMCABXUMA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers