Renesas Electronics Corporation Electrical Parts - R5F21334CNFP R5F21334CNFP

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241650-R5F21334CNFP Family Name: R5F21334 Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): PC56F8006VLC; MC56F8011VFAE; S568013MFA00E; S9S12VR32F0VLC; Introduction Date: August 19, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241650-R5F21334CNFP Family Name: R5F21334 Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): PC56F8006VLC; MC56F8011VFAE; S568013MFA00E; S9S12VR32F0VLC; Introduction Date: August 19, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - R5F21334CNFP - 1241650-R5F21334CNFP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - R5F21334CNFP
1241650-R5F21334CNFP
Electrical Parts - R5F21334CNFP 1241650-R5F21334CNFP
Manufacturer: Renesas Electronics America Win Source Part Number: 1241650-R5F21334CNFP Family Name: R5F21334 Manufacturer Homepage: www.renesas.com Alternative Parts (Cross-Reference): PC56F8006VLC; MC56F8011VFAE; S568013MFA00E; S9S12VR32F0VLC; Introduction Date: August 19, 2009 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241650-R5F21334CNFP
Family Name: R5F21334
Manufacturer Homepage: www.renesas.com
Alternative Parts (Cross-Reference): PC56F8006VLC; MC56F8011VFAE; S568013MFA00E; S9S12VR32F0VLC;
Introduction Date: August 19, 2009
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1241650-R5F21334CNFP
Product Name Electrical Parts - R5F21334CNFP
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers