Microcontroller, 8-Bit, FLASH, 20MHz, PQFP32
Manufacturer: Renesas Electronics America
Win Source Part Number: 748519-R5F21332DNFP#
Manufacturer Homepage: www.renesas.com
Reference case: QFP32
Reference Date Code: 1236+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 8KB FLASH 32LQFP Product overview: R5F21332DNFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21332DNFP#V2 can be used for catalog matching and distributor lookup.
R8C - Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 8KB FLASH 32LQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21332DNFP#V2 | 748519-R5F21332DNFP#V2 | 685-R5F21332DNFP#V2 | R5F21332DNFP#V2 | R5F21332DNFP#V2 |
| Product Name | Embedded - Embedded - Microcontrollers - R5F21332DNFP#V2 | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | |||
| Package Type | QFP; Other; QFP64 | Other; Bulk | QFP; Other; 32-LQFP | Other; 32-LQFP | |
| RAM | 1 KB | 1 KB | 1 KB |