R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP32
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
R8C R8C/3x/33C Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 4KB FLASH 32LQFP
IC MCU 16BIT 4KB FLASH 32LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21331CDFP#V2-ND | R5F21331CDFP#V2 | R5F21331CDFP#V2 | R5F21331CDFP#V2 | R5F21331CDFP#V2 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 4 KB |