IC MCU 16BIT 32KB FLASH 20LSSOP
R8C R8C/3x/32G Microcontroller IC 16-Bit 20MHz 32KB (32K x 8) FLASH 20-LSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21326GKSP#ES | R5F21326GKSP#ES |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 2.5 KB |