Microcontroller, 16-Bit, R8C CPU, FLASH
MCU, 16-BIT, FLASH
R8C R8C/3x/32M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU FLASH SMD QFP
| Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21324MYSP#U0 | R5F21324MYSP#U0 | R5F21324MYSP#U0 | R5F21324MYSP#U0 | R5F21324MYSP#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Life Cycle Stage | Obsolete | Active | Active | Removed; Obsolete | |
| ROM Type | Flash | ||||
| Package Type | SOP; SSOP; Other; SSOP20 | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) |