R5F21324 - Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz
R8C R8C/3x/32M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
R8C R8C/3x/32M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
R8C R8C/3x/32M Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
IC MCU 16BIT 16KB FLASH 20LSSOP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21324MNSP#U0 | R5F21324MNSP#U0-ND | R5F21324MNSP#U0 | R5F21324MNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | EOL/LTB | Active | ||
| ROM Type | Flash | Flash | ||
| Package Type | SOP; SSOP; Other; SSOP20 | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | |
| Clock Speed | 20 MHz | 20 MHz |