Renesas Electronics Corporation Microcontrollers R5F21324CDSP#U0

Description
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet
Description
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F21324CDSP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F21324CDSP#U0-ND
Microcontrollers R5F21324CDSP#U0-ND
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F21324CDSP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F21324CDSP#U0
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F21324CDSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21324CDSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21324CDSP#U0 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20LSSOP Product overview: R5F21324CDSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21324CDSP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7578301P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7578301P
Microcontrollers 7578301P
MCU,R8C,16bit,20MHz, 16KB Flash,LSSOP20

MCU,R8C,16bit,20MHz,16KB Flash,LSSOP20

Supplier's Site
Microcontrollers - 7578301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7578301
Microcontrollers 7578301
MCU,R8C,16bit,20MHz, 16KB Flash,LSSOP20

MCU,R8C,16bit,20MHz,16KB Flash,LSSOP20

Supplier's Site
Microcontrollers - 1775048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1775048
Microcontrollers 1775048
MCU,R8C,16bit,20MHz, 16KB Flash,LSSOP20

MCU,R8C,16bit,20MHz,16KB Flash,LSSOP20

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F21324CDSP#U0 - 891039-R5F21324CDSP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F21324CDSP#U0
891039-R5F21324CDSP#U0
Embedded - Embedded - Microcontrollers - R5F21324CDSP#U0 891039-R5F21324CDSP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 891039-R5F21324CDSP# U0 Series: R8C/3x/32C Operating Temperature Range: -40°C ~ 85°C (TA) Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP Core Processor: R8C Speed: 20MHz Package: Tube Package: 20-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 4x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 5.5V Family Name: R5F21324 Categories: Integrated Circuits (ICs) Case / Package: 20-LSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 80 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 891039-R5F21324CDSP#U0
Series: R8C/3x/32C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: R8C series Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP
Core Processor: R8C
Speed: 20MHz
Package: Tube
Package: 20-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 5.5V
Family Name: R5F21324
Categories: Integrated Circuits (ICs)
Case / Package: 20-LSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - R5F21324CDSP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F21324CDSP#U0
Microcontrollers R5F21324CDSP#U0
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 20-LSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F21324CDSP#U0
16-bit Microcontrollers - MCU R5F21324CDSP#U0
16-bit Microcontrollers - MCU R8C32C 16+4KB 1.8/5.5V -40TO+85C 20LSSOP

16-bit Microcontrollers - MCU R8C32C 16+4KB 1.8/5.5V -40TO+85C 20LSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F21324CDSP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F21324CDSP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F21324CDSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site
Embedded - Microcontrollers - R5F21324CDSP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F21324CDSP#U0
Embedded - Microcontrollers R5F21324CDSP#U0
IC MCU 16BIT 16KB FLASH 20LSSOP

IC MCU 16BIT 16KB FLASH 20LSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F21324CDSP#U0-ND 685-R5F21324CDSP#U0 7578301P 7578301 891039-R5F21324CDSP#U0 R5F21324CDSP#U0 R5F21324CDSP#U0 R5F21324CDSP#U0 R5F21324CDSP#U0
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - R5F21324CDSP#U0 Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 4x10b
RAM 1.5 KB 1.5 KB 1.5 KB 16 KB 1.5 KB 1.5 KB
ROM 16 KB 16 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers