Manufacturer: Renesas Electronics America
Win Source Part Number: 210514-R5F21324ANSP#
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/3x/32A
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 20-LSSOP (0.173", 4.40mm Width)
Manufacturer Device Package: 20-LSSOP
Operating Supply Voltage: 1.8 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 15
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 210514-R5F21324ANSP#U1 |
| Product Name | Integrated Circuits(ICs) |