R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU R8C32C 1.8/5.5V 8+4KB -20/85C 20LSSOP TR
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21322CNSP#W4-ND | R5F21322CNSP#W4 | R5F21322CNSP#W4 | R5F21322CNSP#W4 | R5F21322CNSP#W4 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 8 KB |