IC MCU 16BIT 8KB FLASH 20LSSOP Product overview: R5F21322CNSP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F21322CNSP#U0 can be used for catalog matching and distributor lookup.
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
Win Source Part Number: 1017034-R5F21322CNSP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/3x/32C
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 80
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 1K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-LSSOP
Temperature Range - Operating: -20°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F21322CNSPU0,R5F21
Base Product Number: R5F21322
Product Status: Not For New Designs
IC MCU 16BIT 8KB FLASH 20LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
R8C R8C/3x/32C Microcontroller IC 16-Bit 20MHz 8KB (8K x 8) FLASH 20-LSSOP
16-bit Microcontrollers - MCU R8C32C 1.8/5.5V 8+4KB -20TO85C 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F21322CNSP#U0 | R5F21322CNSP#U0-ND | 1017034-R5F21322CNSP#U0 | R5F21322CNSP#U0 | R5F21322CNSP#U0 | R5F21322CNSP#U0 | R5F21322CNSP#U0 | R5F21322CNSP#U0 |
| Product Name | 16-bit 16BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| RAM | 1 KB | 1 KB | 8 KB | 1 KB | 1 KB | 1 KB | ||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||
| Package Type | Other; Tube | Other; "20-LSSOP (0.173"", 4.40mm Width)" | SSOP | SOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | Other; 20-LSSOP (0.173", 4.40mm Width) | SOP; SSOP; Other; 20-LSSOP (0.173\", 4.40mm Width) | ||
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |