IC MCU 16BIT 4KB FLASH 20LSSOP
R8C R8C/3x/32M Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21321MNSP#U0 | R5F21321MNSP#U0 | R5F21321MNSP#U0 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 20 MHz | 20 MHz | |
| RAM | 0.5120 KB | 512 KB | |
| I/O Ports | 15 |