R8C R8C/3x/32D Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
R8C R8C/3x/32D Microcontroller IC 16-Bit 20MHz 4KB (4K x 8) FLASH 20-LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
16-bit Microcontrollers - MCU R8C32D 4KB 1.8/5.5V -20~85C 20LSSOP
IC MCU 16BIT 4KB FLASH 20LSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F21321DNSP#U0-ND | R5F21321DNSP#U0 | R5F21321DNSP#U0 | R5F21321DNSP#U0 | R5F21321DNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 4x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 4 KB |