Renesas Electronics Corporation 16-bit 16BIT 16KB Embedded Microcontroller MCU R5F212L4SDFP#X6

Description
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212L4SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212L4SDFP#X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212L4SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212L4SDFP#X6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-R5F212L4SDFP#X6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-R5F212L4SDFP#X6
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-R5F212L4SDFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212L4SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212L4SDFP#X6 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212L4SDFP#X6 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212L4SDFP#X6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F212L4SDFP#X6 - 137847-R5F212L4SDFP#X6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212L4SDFP#X6
137847-R5F212L4SDFP#X6
Embedded - Embedded - Microcontrollers - R5F212L4SDFP#X6 137847-R5F212L4SDFP#X6
Manufacturer: Renesas Electronics America Win Source Part Number: 137847-R5F212L4SDFP# X6 Packaging: Reel - TR Core Processor: R8C Number of I/O: 25 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-LQFP (7x7) Speed(Frequency): 20MHz Supply Voltage - Operating: 2.2 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 137847-R5F212L4SDFP#X6
Packaging: Reel - TR
Core Processor: R8C
Number of I/O: 25
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2.2 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212L4SDFP#X6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212L4SDFP#X6
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212L4SDFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F212L4SDFP#X6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212L4SDFP#X6
Microcontrollers R5F212L4SDFP#X6
R8C R8C/2x/2L Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2L Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212L4SDFP#X6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212L4SDFP#X6
Embedded - Microcontrollers R5F212L4SDFP#X6
IC MCU 16BIT 16KB FLASH 32LQFP

IC MCU 16BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212L4SDFP#X6 137847-R5F212L4SDFP#X6 R5F212L4SDFP#X6 R5F212L4SDFP#X6 R5F212L4SDFP#X6
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F212L4SDFP#X6 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 1.5 KB 16 KB 1.5 KB 1.5 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) QFP; Other; 32-LQFP (7x7) Other; 32-LQFP QFP; Other; 32-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details