Renesas Electronics Corporation Integrated Circuits(ICs) R5F212K2SNFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 137556-R5F212K2SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2K Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Manufacturer Device Package: 32-LQFP (7x7) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: LIN, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 137556-R5F212K2SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2K Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Manufacturer Device Package: 32-LQFP (7x7) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: LIN, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 137556-R5F212K2SNFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
137556-R5F212K2SNFP#U0
Integrated Circuits(ICs) 137556-R5F212K2SNFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 137556-R5F212K2SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2K Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 32-LQFP Manufacturer Device Package: 32-LQFP (7x7) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: LIN, SIO, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 25 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 1K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 137556-R5F212K2SNFP#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/2x/2K
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 32-LQFP
Manufacturer Device Package: 32-LQFP (7x7)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: LIN, SIO, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 25
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 137556-R5F212K2SNFP#U0
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data