16-bit Microcontrollers - MCU MCU 2/5V 2K I-Temp Pb-free 20-SSOP
IC MCU 16BIT 2KB FLASH 20LSSOP
R8C R8C/2x/2J Microcontroller IC 16-Bit 8MHz 2KB (2K x 8) FLASH 20-LSSOP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212J0SDSP#U0 | R5F212J0SDSP#U0 | R5F212J0SDSP#U0 |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 8 MHz | ||
| RAM | 0.2560 KB |