R8C R8C/2x/2H Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FLASH 20-LSSOP
R8C/2H - 16-bit Microcontrollers with R8C CPU Core
R8C R8C/2x/2H Microcontroller IC 16-Bit 8MHz 8KB (8K x 8) FLASH 20-LSSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
16-bit Microcontrollers - MCU MCU 2/5V 8K Pb-free 20-SSOP
IC MCU 16BIT 8KB FLASH 20LSSOP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212H2SNSP#U0-ND | R5F212H2SNSP#U0 | R5F212H2SNSP#U0 | R5F212H2SNSP#U0 | R5F212H2SNSP#U0 | R5F212H2SNSP#U0 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 0.3840 KB | 0.3840 KB | 384 KB | |||
| ROM | 8 KB | |||||
| ROM Type | Flash | Flash; FLASH |