Renesas Electronics Corporation Microcontrollers R5F212G6SDFP#U0

Description
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F212G6SDFP#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212G6SDFP#U0-ND
Microcontrollers R5F212G6SDFP#U0-ND
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F212G6SDFP#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212G6SDFP#U0
Embedded - Microcontrollers R5F212G6SDFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212G6SDFP#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212G6SDFP#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212G6SDFP#U0
IC MCU 16BIT 32KB FLASH 32LQFP

IC MCU 16BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - R5F212G6SDFP#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212G6SDFP#U0
Microcontrollers R5F212G6SDFP#U0
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F212G6SDFP#U0-ND R5F212G6SDFP#U0 R5F212G6SDFP#U0 R5F212G6SDFP#U0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 1 KB 1 KB 1 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers