R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 24KB (24K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 24KB FLASH 32LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212G5SDFP#U0 | R5F212G5SDFP#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 8 MHz | |
| RAM | 1 KB |