R8C/2G - 16-bit Microcontrollers with R8C CPU Core
IC MCU 16BIT 16KB FLASH 32LQFP Product overview: R5F212G4SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212G4SNFP#U0 can be used for catalog matching and distributor lookup.
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
IC MCU 16BIT 16KB FLASH 32LQFP
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212G4SNFP#U0 | 685-R5F212G4SNFP#U0 | R5F212G4SNFP#U0-ND | R5F212G4SNFP#U0 | R5F212G4SNFP#U0 | R5F212G4SNFP#U0 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Last Time Buy | |||
| Package Type | QFP; Other; LQFP32 | Other; Tray | LFQP; Other; 32-LQFP | Other; 32-LQFP | QFP; Other; 32-LQFP | |
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| Supply Voltage | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 5.5 volts |