R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
R8C R8C/2x/2G Microcontroller IC 16-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
IC MCU 16BIT 16KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212G4SDFP#U0-ND | R5F212G4SDFP#U0 | R5F212G4SDFP#U0 | R5F212G4SDFP#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 0.5120 KB | 512 KB | 0.5120 KB | |
| ROM | 16 KB | |||
| ROM Type | Flash | Flash; FLASH |