Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009413-R5F212CCSDFP
Mounting: SMD (SMT)
Frequency: 20 MHz
Memory Type: FLASH
Memory Size: 128 kB
Interface: I2C, UART
RAM Size: 7.5 kB
Number of Pins: 80
Watchdog Timer: Yes
Categories: OEM Parts(O-R)
Case / Package: LQFP
Max Frequency: 100 MHz
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 16 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.2 V
Number of I/Os: 71
Number of Programmable I/O: 72
Number of ADC Channels: 12
Number of Timers/Counters: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1009413-R5F212CCSDFP#U0 |
| Product Name | OEM Parts - OEM Parts (O - R) - R5F212CCSDFP#U0 |