Renesas Electronics Corporation Microcontrollers R5F212BCSDFP#V2

Description
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F212BCSDFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212BCSDFP#V2-ND
Microcontrollers R5F212BCSDFP#V2-ND
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - R5F212BCSDFP#V2 - 792947-R5F212BCSDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F212BCSDFP#V2
792947-R5F212BCSDFP#V2
Embedded - Embedded - Microcontrollers - R5F212BCSDFP#V2 792947-R5F212BCSDFP#V2
Manufacturer: Renesas Electronics America Win Source Part Number: 792947-R5F212BCSDFP# V2 Series: R8C/2x/2B Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 7.5K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 5.5 V Family Name: R5F212BC Categories: Integrated Circuits (ICs) Manufacturer Package: 64-LFQFP (10x10) Alternative Parts (Cross-Reference): S9S12G48F0CLH; S9S12G96F0MLH; S9S12G96F0CLHR; S912ZVMC12F1MKH; ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 792947-R5F212BCSDFP#V2
Series: R8C/2x/2B
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-LQFP
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 7.5K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 5.5 V
Family Name: R5F212BC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-LFQFP (10x10)
Alternative Parts (Cross-Reference): S9S12G48F0CLH; S9S12G96F0MLH; S9S12G96F0CLHR; S912ZVMC12F1MKH;
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-R5F212BCSDFP#V2
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-R5F212BCSDFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSDFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64LFQFP Product overview: R5F212BCSDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212BCSDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212BCSDFP#V2
16-bit Microcontrollers - MCU R5F212BCSDFP#V2
16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB I-temp Pb-free 64-LQFP

16-bit Microcontrollers - MCU MCU 2/5V 128K+2KB I-temp Pb-free 64-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F212BCSDFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212BCSDFP#V2
Embedded - Microcontrollers R5F212BCSDFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F212BCSDFP#V2 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F212BCSDFP#V2
Microcontrollers R5F212BCSDFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F212BCSDFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212BCSDFP#V2
Microcontrollers R5F212BCSDFP#V2
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212BCSDFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212BCSDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212BCSDFP#V2
IC MCU 16BIT 128KB FLASH 64LFQFP

IC MCU 16BIT 128KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F212BCSDFP#V2-ND 792947-R5F212BCSDFP#V2 685-R5F212BCSDFP#V2 R5F212BCSDFP#V2 R5F212BCSDFP#V2 R5F212BCSDFP#V2 R5F212BCSDFP#V2 R5F212BCSDFP#V2
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - R5F212BCSDFP#V2 16-bit 16BIT 128KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit; Other; A/D 12x10b; D/A 2x8b
RAM 7.5 KB 128 KB 7.5 KB 7.5 KB 7.5 KB 7.5 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products