R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
IC MCU 16BIT 128KB FLASH 64LFQFP
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212BCSDFP#U0 | R5F212BCSDFP#U0 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | 20 MHz |
| RAM | 7.5 KB | 7.5 KB |
| I/O Ports | 55 | 55 |