Renesas Electronics Corporation 16-bit 16BIT 64KB Embedded Microcontroller MCU R5F212B8SDFP#V2

Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#V2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-R5F212B8SDFP#V2
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-R5F212B8SDFP#V2
IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#V2 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64LFQFP Product overview: R5F212B8SDFP#V2 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212B8SDFP#V2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1087351-R5F212B8SDFP#V2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1087351-R5F212B8SDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers 1087351-R5F212B8SDFP#V2
Win Source Part Number: 1087351-R5F212B8SDFP #V2 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: R8C/2x/2B Core Processor: R8C Speed: 20MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, LINbus, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 5.5V Alternative Parts (Cross-Reference): R5F212A8SNFA#V2; R5F212A8SNFP#V2; R5F212B7SDFP#V2; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F212 Product Status: Not For New Designs

Win Source Part Number: 1087351-R5F212B8SDFP#V2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: R8C/2x/2B
Core Processor: R8C
Speed: 20MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, LINbus, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 5.5V
Alternative Parts (Cross-Reference): R5F212A8SNFA#V2; R5F212A8SNFP#V2; R5F212B7SDFP#V2;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F212
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F212B8SDFP#V2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F212B8SDFP#V2-ND
Microcontrollers R5F212B8SDFP#V2-ND
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F212B8SDFP#V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F212B8SDFP#V2
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F212B8SDFP#V2
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F212B8SDFP#V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F212B8SDFP#V2
Microcontrollers R5F212B8SDFP#V2
R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

R8C R8C/2x/2B Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
R5F212B8SDFP#V2
16-bit Microcontrollers - MCU R5F212B8SDFP#V2
16-bit Microcontrollers - MCU MCU 2/5V 64K+2K I-Temp PB-free 64-LQFP

16-bit Microcontrollers - MCU MCU 2/5V 64K+2K I-Temp PB-free 64-LQFP

Buy Now Datasheet
Embedded - Microcontrollers - R5F212B8SDFP#V2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F212B8SDFP#V2
Embedded - Microcontrollers R5F212B8SDFP#V2
IC MCU 16BIT 64KB FLASH 64LFQFP

IC MCU 16BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F212B8SDFP#V2 1087351-R5F212B8SDFP#V2 R5F212B8SDFP#V2-ND R5F212B8SDFP#V2 R5F212B8SDFP#V2 R5F212B8SDFP#V2 R5F212B8SDFP#V2
Product Name 16-bit 16BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
RAM 3 KB 64 KB 3 KB 3 KB 3 KB
Supply Voltage 2.2 to 5.5 volts 2.2 to 5.5 volts 2.2 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers