R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-TFLGA (6x6)
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-TFLGA (6x6)
16-bit Microcontrollers - MCU MCU 2/5V 128KB 64-TFLGA
IC MCU 16BIT 128KB FLASH 64TFLGA
IC MCU 16BIT 128KB FLASH 64TFLGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212ACSNLG#U0-ND | R5F212ACSNLG#U0 | R5F212ACSNLG#U0 | R5F212ACSNLG#U0 | R5F212ACSNLG#U0 |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | ||||
| RAM | 7.5 KB | 7.5 KB | 7.5 KB | ||
| ROM | 128 KB |