R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
R8C/2A - 16-bit Microcontrollers with R8C CPU Core
16-bit Microcontrollers - MCU R8C2A 2/5V 128KB -40~85C 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
IC MCU 16BIT 128KB FLASH 64LQFP
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212ACSDFA#V2-ND | R5F212ACSDFA#V2 | R5F212ACSDFA#V2 | R5F212ACSDFA#V2 | R5F212ACSDFA#V2 | R5F212ACSDFA#V2 |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | 8 Bit; Other; A/D 12x10b; D/A 2x8b | |||||
| RAM | 7.5 KB | 7.5 KB | 7.5 KB | |||
| ROM | 128 KB |