Renesas Electronics Corporation Integrated Circuits(ICs) R5F212A8SNFP#U0

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 109789-R5F212A8SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LFQFP (10x10) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 109789-R5F212A8SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LFQFP (10x10) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 109789-R5F212A8SNFP#U0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
109789-R5F212A8SNFP#U0
Integrated Circuits(ICs) 109789-R5F212A8SNFP#U0
Manufacturer: Renesas Electronics America Win Source Part Number: 109789-R5F212A8SNFP# U0 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: R8C/2x/2A Packaging: Tray Operating Temperature Range: -20°C ~ 85°C (TA) Core Processor: R8C Speed: 20MHz Package: 64-LQFP Manufacturer Device Package: 64-LFQFP (10x10) Operating Supply Voltage: 2.2 V ~ 5.5 V Core Size: 16-Bit Connectivity: I2C, LIN, SIO, SSU, UART/USART Peripherals: POR, PWM, Voltage Detect, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 3K x 8 Data Converters: A/D 12x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 109789-R5F212A8SNFP#U0
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: R8C/2x/2A
Packaging: Tray
Operating Temperature Range: -20°C ~ 85°C (TA)
Core Processor: R8C
Speed: 20MHz
Package: 64-LQFP
Manufacturer Device Package: 64-LFQFP (10x10)
Operating Supply Voltage: 2.2 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: I2C, LIN, SIO, SSU, UART/USART
Peripherals: POR, PWM, Voltage Detect, WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 3K x 8
Data Converters: A/D 12x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 2A 20MHz 64KB Embedded Microcontroller MCU - 685-R5F212A8SNFP#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 2A 20MHz 64KB Embedded Microcontroller MCU
685-R5F212A8SNFP#U0
16-bit 2A 20MHz 64KB Embedded Microcontroller MCU 685-R5F212A8SNFP#U0
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10) Product overview: R5F212A8SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2A, 20MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2A, 20MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A8SNFP#U0 can be used for catalog matching and distributor lookup.

R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10) Product overview: R5F212A8SNFP#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 2A, 20MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 2A, 20MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A8SNFP#U0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 109789-R5F212A8SNFP#U0 685-R5F212A8SNFP#U0
Product Name Integrated Circuits(ICs) 16-bit 2A 20MHz 64KB Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Clock Speed 20 MHz
RAM 64 KB 3 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - DP83810BVUL - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Serial Interface PCI
View Details
Microcontrollers - CG7616AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers