Microcontroller, 16-Bit, FLASH, R8C CPU, 20MHz, CMOS, PQFP64
MCU 16-bit R8C CISC 48KB Flash 2.5V/3.3V/5V 64-Pin LQFP / R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14) Product overview: R5F212A7SNFA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 48KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 48KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F212A7SNFA#U0 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 48KB FLASH 64LQFP
R8C R8C/2x/2A Microcontroller IC 16-Bit 20MHz 48KB (48K x 8) FLASH 64-LQFP (14x14)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F212A7SNFA#U0 | 685-R5F212A7SNFA#U0 | R5F212A7SNFA#U0 | R5F212A7SNFA#U0 |
| Product Name | 16-bit 48KB 2.5V 3.3V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; Other; QFP64 | Other; Tray | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP |
| RAM | 2.5 KB | 2.5 KB | 2.5 KB |