R8C R8C/2x/29 Microcontroller IC 16-Bit 5MHz 16KB (16K x 8) FLASH 20-LSSOP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | R5F21294SNXXXSP#U0 |
| Product Name | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit |
| Life Cycle Stage | Last Time Buy |
| Clock Speed | 5 MHz |
| RAM | 1 KB |